TE Connectivity General Purpose Relays KAP-11AG-24

Description
General Purpose Relays DPDT 10A 24VAC 85Ohm Relay Socket
Datasheet
Description
General Purpose Relays DPDT 10A 24VAC 85Ohm Relay Socket
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - KAP-11AG-24 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
KAP-11AG-24
General Purpose Relays KAP-11AG-24
General Purpose Relays DPDT 10A 24VAC 85Ohm Relay Socket

General Purpose Relays DPDT 10A 24VAC 85Ohm Relay Socket

Buy Now
Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 16M9026 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
16M9026
Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 16M9026
RELAY, DPDT, 120VAC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:KAP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:KAP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KAP-11AG-24
Relays - Power Relays, Over 2 Amps KAP-11AG-24
RELAY GEN PURPOSE DPDT 10A 24V

RELAY GEN PURPOSE DPDT 10A 24V

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number KAP-11AG-24 16M9026 KAP-11AG-24
Product Name General Purpose Relays Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Approvals RoHS RoHS
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-B4-AUT - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH, SMT
View Details
Electromechanical Interface Relays - 1372120 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details