RELAY GEN PURPOSE DPDT 10A 120V
General Purpose Relays DPDT 10A 120VAC 2.25K Ohm SCKT Relay
RELAY, DPDT, 120VAC, 10A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KAP Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | KAP-11AG-120 | KAP-11AG-120 | 16M9025 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| AC Coil Voltage | 120 volts | 120 volts | |
| Mounting | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket |