RELAY GEN PURPOSE SPDT 10A 6V
General Purpose Relays SPDT 10A 6VDC GEN PURPOSE RELAY
RELAY, SPDT, 120VAC, 10A; Contact Configuration:SPDT; Coil Voltage:6VDC; Contact Current:10A; Product Range:KA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | KA-5DG-6 | KA-5DG-6 | 45F023 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 6 volts | 6 volts | |
| Mounting | Bracket (Flange) Mount; Chassis Mount | PCBoard; Through Hole |