RELAY GEN PURPOSE SPDT 10A 12V
Power Relay; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:KA Series; Relay Mounting:Panel Mount; Coil Type:DC Monostable; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect; Depth:34.93mm RoHS Compliant: Yes
General Purpose Relays SPDT 10A 12VDC GP RELAY
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | KA-5DG-12 | 45F024 | KA-5DG-12 |
| Product Name | Relays - Power Relays, Over 2 Amps | Power Relay; Contact Configuration Potter&brumfield Te Connectivity | General Purpose Relays |
| Poles | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 12 volts | 12 volts | |
| Mounting | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount |