TE Connectivity Relays - Power Relays, Over 2 Amps KA-5AY-120

Description
RELAY GEN PURPOSE SPDT 5A 120V
Datasheet
Description
RELAY GEN PURPOSE SPDT 5A 120V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KA-5AY-120
Relays - Power Relays, Over 2 Amps KA-5AY-120
RELAY GEN PURPOSE SPDT 5A 120V

RELAY GEN PURPOSE SPDT 5A 120V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
KA-5AY-120
General Purpose Relays KA-5AY-120
General Purpose Relays SPDT 5A 120VAC GEN PURPOSE RELAY

General Purpose Relays SPDT 5A 120VAC GEN PURPOSE RELAY

Buy Now Datasheet
Power Relay, Spdt, 120Vac, 5A, Plug In; Contact Configuration Potter&brumfield Te Connectivity - 16M9024 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 120Vac, 5A, Plug In; Contact Configuration Potter&brumfield Te Connectivity
16M9024
Power Relay, Spdt, 120Vac, 5A, Plug In; Contact Configuration Potter&brumfield Te Connectivity 16M9024
POWER RELAY, SPDT, 120VAC, 5A, PLUG IN; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:-; Relay Mounting:Panel Mount; Coil Type:AC Monostable; Contact Voltage VAC:240V; Contact Voltage VDC:- RoHS Compliant: Yes

POWER RELAY, SPDT, 120VAC, 5A, PLUG IN; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:-; Relay Mounting:Panel Mount; Coil Type:AC Monostable; Contact Voltage VAC:240V; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet
Relay/Socket - 20772816 - Radwell International
Willingboro, NJ, United States
Relay/Socket
20772816
Relay/Socket 20772816
POWER RELAY, OPEN, 5AMP, SPDT, SINGLE PHASE, 1/10HP 120VAC, 1/6HP 240VAC, COIL 120VAC 60HZ, QUICK CONNECT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

POWER RELAY, OPEN, 5AMP, SPDT, SINGLE PHASE, 1/10HP 120VAC, 1/6HP 240VAC, COIL 120VAC 60HZ, QUICK CONNECT, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Radwell International
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number KA-5AY-120 KA-5AY-120 16M9024 20772816
Product Name Relays - Power Relays, Over 2 Amps General Purpose Relays Power Relay, Spdt, 120Vac, 5A, Plug In; Contact Configuration Potter&brumfield Te Connectivity Relay/Socket
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
AC Coil Voltage 120 volts 120 volts
Mounting Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Unlock Full Specs
to access all available technical data