TE Connectivity Power Relay, Spdt, 120Vac, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity KA-5AG-120

Description
POWER RELAY, SPDT, 120VAC, 10A, PLUG IN; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KA Series; Relay Mounting:Panel Mount; Coil Type:AC Monostable; Contact Voltage VAC:240VAC; Depth:34.93mm RoHS Compliant: Yes
Description
POWER RELAY, SPDT, 120VAC, 10A, PLUG IN; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KA Series; Relay Mounting:Panel Mount; Coil Type:AC Monostable; Contact Voltage VAC:240VAC; Depth:34.93mm RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Relay, part number 24F1668, is a single pole double throw (SPDT) relay designed for panel mounting. It operates at a coil voltage of 120VAC and has a contact current rating of 10A. The relay features a contact configuration of 1 form C (CO) and is suitable for applications requiring reliable switching of AC loads. It has a dielectric strength of 1000V RMS between open contacts, ensuring robust insulation. The relay is compliant with EU RoHS/ELV, China RoHS, and REACH regulations, making it suitable for environmentally conscious projects. The operational temperature range for the AC coil is -45°C to 55°C, allowing for use in various environments. The relay is packaged in trays of 25 pieces or boxes of 150 pieces, facilitating easy handling and installation.

Datasheet Summary
Powered by GS/AI

The Power Relay, part number 24F1668, is a single pole double throw (SPDT) relay designed for panel mounting. It operates at a coil voltage of 120VAC and has a contact current rating of 10A. The relay features a contact configuration of 1 form C (CO) and is suitable for applications requiring reliable switching of AC loads. It has a dielectric strength of 1000V RMS between open contacts, ensuring robust insulation. The relay is compliant with EU RoHS/ELV, China RoHS, and REACH regulations, making it suitable for environmentally conscious projects. The operational temperature range for the AC coil is -45°C to 55°C, allowing for use in various environments. The relay is packaged in trays of 25 pieces or boxes of 150 pieces, facilitating easy handling and installation.

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Spdt, 120Vac, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity - 24F1668 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spdt, 120Vac, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity
24F1668
Power Relay, Spdt, 120Vac, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity 24F1668
POWER RELAY, SPDT, 120VAC, 10A, PLUG IN; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KA Series; Relay Mounting:Panel Mount; Coil Type:AC Monostable; Contact Voltage VAC:240VAC; Depth:34.93mm RoHS Compliant: Yes

POWER RELAY, SPDT, 120VAC, 10A, PLUG IN; Contact Configuration:SPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KA Series; Relay Mounting:Panel Mount; Coil Type:AC Monostable; Contact Voltage VAC:240VAC; Depth:34.93mm RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relays - KA-5AG-120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
KA-5AG-120
General Purpose Relays KA-5AG-120
General Purpose Relays SPDT 10A 120VAC GEN PURPOSE RELAY

General Purpose Relays SPDT 10A 120VAC GEN PURPOSE RELAY

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KA-5AG-120
Relays - Power Relays, Over 2 Amps KA-5AG-120
RELAY GEN PURPOSE SPDT 10A 120V

RELAY GEN PURPOSE SPDT 10A 120V

Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 24F1668 KA-5AG-120 KA-5AG-120
Product Name Power Relay, Spdt, 120Vac, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Features Latching
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw
AC Coil Voltage 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.O 70.6022 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Power Relays - FTR-K1 12A - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 2257037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details