RELAY, 3PDT, 120VAC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:KA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
RELAY GEN PURPOSE 3PDT 10A 24V
General Purpose Relays 3PDT 10A 24VDC GEN PURPOSE RELAY
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 16M9023 | KA-14DG-24 | KA-14DG-24 |
| Product Name | Relay, 3Pdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Features | Latching | ||
| Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 24 volts | 24 volts |