TE Connectivity Relays - Power Relays, Over 2 Amps KA-11DG-110

Description
RELAY GEN PURPOSE DPDT 10A 110V
Datasheet
Description
RELAY GEN PURPOSE DPDT 10A 110V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Relays - Power Relays, Over 2 Amps
KA-11DG-110
Relays - Power Relays, Over 2 Amps KA-11DG-110
RELAY GEN PURPOSE DPDT 10A 110V

RELAY GEN PURPOSE DPDT 10A 110V

Supplier's Site
Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity - 16M9019 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity
16M9019
Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity 16M9019
RELAY, DPDT, 120VAC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:KA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:KA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relays - KA-11DG-110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
KA-11DG-110
General Purpose Relays KA-11DG-110
General Purpose Relays DPDT 10A 110VDC GEN PURPOSE RELAY

General Purpose Relays DPDT 10A 110VDC GEN PURPOSE RELAY

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number KA-11DG-110 16M9019 KA-11DG-110
Product Name Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 10A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 110 volts 110 volts
Mounting Bracket (Flange) Mount; Chassis Mount PCBoard; Through Hole
Unlock Full Specs
to access all available technical data