RELAY GEN PURPOSE DPDT 5A 24V
General Purpose Relays DPDT 5A 24VAC GEN PURPOSE RELAY
RELAY, DPDT, 120VAC, 5A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:5A; Product Range:KA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | KA-11AY-24 | KA-11AY-24 | 16M9018 |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 120Vac, 5A; Contact Configuration Potter&brumfield Te Connectivity |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | |
| AC Coil Voltage | 24 volts | 24 volts | |
| Mounting | Bracket (Flange) Mount; Chassis Mount | PCBoard; Through Hole |