General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
POWER RELAY, DPDT, 120VAC, 5A, PLUG IN; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:5A; Product Range:KA Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Carry Current:5A RoHS Compliant: No
RELAY GEN PURPOSE DPDT 5A 120V
General Purpose Relays DPDT 5A 120VAC GEN PURPOSE RELAY
POWER RELAY, DPDT, 120VAC, 5A, PLUG IN, CONTACT CONFIGURATION:DPDT, COIL VOLTAGE:120VAC, CONTACT CURRENT:5A, PRODUCT RANGE:KA SERIES, RELAY MOUNTING:THROUGH HOLE, COIL TYPE:NON LATCHING, CONTACT VOLTAGE VAC:120VAC, CARRY CURRENT:5A ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2253-ND | 24F517 | KA-11AY-120 | KA-11AY-120 | 20772787 |
| Product Name | Power Relays, Over 2 Amps | Power Relay, Dpdt, 120Vac, 5A, Plug In; Contact Configuration Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay/Socket |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | PCBoard; Through Hole | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw |