General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
POWER RELAY, DPDT, 120VAC, 10A, PLUG IN; CONTACT CONFIGURATION:DPDT; COIL VOLTAGE:120VAC; CONTACT CURRENT:10A; PRODUCT RANGE:KRPA SERIES; RELAY MOUNTING:PANEL; COIL TYPE:AC MONOSTABLE; CONTACT VOLTAGE VAC:-; CONTACT VOLTAGE VDC:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
General Purpose Relays OPEN DPDT 120VAC
RELAY GEN PURPOSE DPDT 10A 120V
POWER RELAY, DPDT, 120VAC, 10A, PLUG IN; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:10A; Product Range:KRPA Series; Relay Mounting:Panel Mount; Coil Type:AC Monostable; Contact Voltage VAC:-; Carry Current:10A RoHS Compliant: Yes
| DigiKey | Radwell International | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB2252-ND | 20772771 | KA-11AG-120 | KA-11AG-120 | 24F1673 |
| Product Name | Power Relays, Over 2 Amps | Relay/Socket | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Power Relay, Dpdt, 120Vac, 10A, Plug In; Contact Configuration Potter&brumfield Te Connectivity |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel; Panel Mount | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw |