General Purpose Relay SPDT (1 Form C) 26.5VDC Coil Through Hole
RELAY, SPDT, 10KV, 10A; Contact Configuration:SPDT; Coil Voltage:26.5VDC; Contact Current:10A; Product Range:K81 Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Solder; Contact Material:- RoHS Compliant: No
General Purpose Relays 1FormA SPST 26.5VDC
PC Board Mounting Type, 26.5 VDC Coil Voltage, 0 to 10000 VDC Voltage Rating, High Voltage Relay
PCB tail termination.
RELAY GEN PURPOSE SPDT 10A 26.5V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | A104339-ND | 09J3907 | K81C345 | 70062408 | K81C345 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spdt, 10Kv, 10A; Contact Configuration Kilovac Te Connectivity | General Purpose Relays | Relay;E-Mech;Power;SPDT;Cur-Rtg 10A;Ctrl-V 26.5DC;Vol-Rtg 10kV;PCB Mnt | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | PCBoard | PCBoard; Through Hole | PCBoard | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) |