TE Connectivity Power Relays, Over 2 Amps K81C335

Description
General Purpose Relay SPDT (1 Form C) 26.5VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPDT (1 Form C) 26.5VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - A104336-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
A104336-ND
Power Relays, Over 2 Amps A104336-ND
General Purpose Relay SPDT (1 Form C) 26.5VDC Coil Through Hole

General Purpose Relay SPDT (1 Form C) 26.5VDC Coil Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
K81C335
General Purpose Relays K81C335
General Purpose Relays 1FormA SPST 26.5VDC

General Purpose Relays 1FormA SPST 26.5VDC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - K81C335 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
K81C335
Relays - Power Relays, Over 2 Amps K81C335
RELAY GEN PURPOSE SPDT 5A 26.5V

RELAY GEN PURPOSE SPDT 5A 26.5V

Supplier's Site
Relay, Spdt, 10Kv, 10A; Contact Configuration Kilovac Te Connectivity - 09J3906 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spdt, 10Kv, 10A; Contact Configuration Kilovac Te Connectivity
09J3906
Relay, Spdt, 10Kv, 10A; Contact Configuration Kilovac Te Connectivity 09J3906
RELAY, SPDT, 10KV, 10A; Contact Configuration:SPDT; Coil Voltage:26.5VDC; Contact Current:10A; Product Range:K81 Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Solder; Contact Material:- RoHS Compliant: No

RELAY, SPDT, 10KV, 10A; Contact Configuration:SPDT; Coil Voltage:26.5VDC; Contact Current:10A; Product Range:K81 Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Solder; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number A104336-ND K81C335 K81C335 09J3906
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spdt, 10Kv, 10A; Contact Configuration Kilovac Te Connectivity
Relay Type General General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data