General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
RELAY GEN PURPOSE SPDT 5A 12V
RELAY, SPDT, 10KV, 10A; Contact Configuration:SPDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:K81 Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Solder; Contact Voltage VDC:10kVRoHS Compliant: No
General Purpose Relays 1FormA SPDT 12V 10 A
POWER RELAY, K81 SERIES, SPDT, 12 VDC, 10 A, THROUGH HOLE, DC COIL TYPE, CONTACT VOLTAGE 10 KVDC. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | A107267-ND | K81C245 | 09J3905 | K81C245 | 19159469 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spdt, 10Kv, 10A; Contact Configuration Kilovac Te Connectivity | General Purpose Relays | Relay/Socket |
| Relay Type | General | General | |||
| Mounting | PCBoard | Through Hole | PCBoard; Through Hole | ||
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | ||
| Throw | Double Throw | Double Throw | Double Throw |