TE Connectivity Power Relays, Over 2 Amps K81B235

Description
General Purpose Relay SPST-NC (1 Form B) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay SPST-NC (1 Form B) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - A104317-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
A104317-ND
Power Relays, Over 2 Amps A104317-ND
General Purpose Relay SPST-NC (1 Form B) 12VDC Coil Through Hole

General Purpose Relay SPST-NC (1 Form B) 12VDC Coil Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
K81B235
General Purpose Relays K81B235
General Purpose Relays 1FormB SPST 12V 10 A

General Purpose Relays 1FormB SPST 12V 10 A

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
K81B235
Relays - Power Relays, Over 2 Amps K81B235
RELAY GEN PURPOSE SPST 5A 12V

RELAY GEN PURPOSE SPST 5A 12V

Supplier's Site
Relay, Spst-Nc, 10Kv, 10A; Contact Configuration Kilovac Te Connectivity - 09J3902 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-Nc, 10Kv, 10A; Contact Configuration Kilovac Te Connectivity
09J3902
Relay, Spst-Nc, 10Kv, 10A; Contact Configuration Kilovac Te Connectivity 09J3902
RELAY, SPST-NC, 10KV, 10A; Contact Configuration:SPST-N C; Coil Voltage:12VDC; Contact Current:10A; Product Range:K81 Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Solder; Contact Material:-RoHS Compliant: No

RELAY, SPST-NC, 10KV, 10A; Contact Configuration:SPST-NC; Coil Voltage:12VDC; Contact Current:10A; Product Range:K81 Series; Relay Mounting:Through Hole; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Solder; Contact Material:-RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number A104317-ND K81B235 K81B235 09J3902
Product Name Power Relays, Over 2 Amps General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spst-Nc, 10Kv, 10A; Contact Configuration Kilovac Te Connectivity
Relay Type General General
Mounting PCBoard Through Hole PCBoard; Through Hole
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data