General Purpose Relay SPST-NO (1 Form A) 26.5VDC Coil Chassis Mount
General Purpose Relays 1FormA SPST 26.5V
RELAY, SPST-NO, 10KV, 10A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 10A 26.5V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | A104337-ND | K81AB57 | 09J3899 | K81AB57 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spst-No, 10Kv, 10A; Contact Configuration Kilovac Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |