General Purpose Relay SPST-NO (1 Form A) 26.5VDC Coil Chassis Mount
General Purpose Relays 1FormA SPST 26.5VDC
RELAY GEN PURPOSE SPST 10A 26.5V
K81AB47=RELAY, VACUUM, SPST-NO
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | K81AB47-ND | K81AB47 | K81AB47 | 04M7470 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | K81Ab47=Relay, Vacuum, Spst-No Kilovac Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) |