General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
General Purpose Relays 1FormA SPST 12V 10A
RELAY, SPST-NO, 10KV, 10A; Contact Configuration:SPST-N
RELAY GEN PURPOSE SPST 5A 12V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | A104316-ND | K81A235 | 09J3900 | K81A235 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Spst-No, 10Kv, 10A; Contact Configuration Kilovac Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | ||
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |