TE Connectivity Power Relays, Over 2 Amps K64C841

Description
Relay Coil
Request a Quote Datasheet
Description
Relay Coil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - K64C841-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
K64C841-ND
Power Relays, Over 2 Amps K64C841-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
K64C841
General Purpose Relays K64C841
General Purpose Relays 26.5VDC 10A

General Purpose Relays 26.5VDC 10A

Buy Now Datasheet
Relay, Spst-Nc, 50Kv, 10A; Contact Configuration Kilovac Te Connectivity - 25T0277 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-Nc, 50Kv, 10A; Contact Configuration Kilovac Te Connectivity
25T0277
Relay, Spst-Nc, 50Kv, 10A; Contact Configuration Kilovac Te Connectivity 25T0277
RELAY, SPST-NC, 50KV, 10A; Contact Configuration:SPST-N C; Coil Voltage:26.5VDC; Contact Current:10A; Product Range:K64 Series; Relay Mounting:Panel Mount; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Turret; Carry Current:10ARoHS Compliant: No

RELAY, SPST-NC, 50KV, 10A; Contact Configuration:SPST-NC; Coil Voltage:26.5VDC; Contact Current:10A; Product Range:K64 Series; Relay Mounting:Panel Mount; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Turret; Carry Current:10ARoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number K64C841-ND K64C841 25T0277
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, Spst-Nc, 50Kv, 10A; Contact Configuration Kilovac Te Connectivity
Relay Type General General
Mounting Panel Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP)
Throw Double Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 20.28 - Modular step relay 16A - 202881204000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Safety Relays - 56.OA22.1233 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details