The K62B841 is a SPST-NC high voltage relay with vacuum dielectric insulation and tungsten contacts for low current load switching, featuring flying leads and a threaded mounting style. It operates at up to 25 kV DC or 60 Hz and carries a maximum continuous current of 18 A. The relay has a 26.5 Vdc coil with a resistance of 125 Ω ±10%, a pickup voltage of up to 18 Vdc, and dropout between 1-10 Vdc. It meets MIL-R-83725 standards, operates from -55°C to +85°C, and has a mechanical life of 1 million cycles. The part weighs 340 g and has a maximum operate and release time of 15 ms.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | K62B841-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |