The K61C741 is a 35 kV SPDT SF-6 gas-filled high voltage relay designed for capacitive discharge applications in test equipment and medical instruments. It features a nominal coil voltage of 12 Vdc with turret terminals and flying leads (12 in), and operates within an ambient temperature range of -55°C to +85°C. The relay has a maximum contact resistance of 1.0 ohm, an operate time of 15 ms, and a release time of 15 ms. It is rated for 10 A continuous current and is rated for 1 million mechanical cycles. The relay weighs 340 g and is mounted with a threaded interface.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | K61C741-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |