The K61A881 is a 35 kV SPST-NO high voltage relay from the K61 series, designed for capacitive discharge applications in test equipment and medical instruments. It is SF-6 gas-filled, fully operable in air, and suitable for adverse environments. The relay has a 12 Vdc coil with turret terminals and flying leads measuring 36 inches. It operates within a temperature range of -55°C to +85°C, has a contact resistance of 1.0 ohm max, and a mechanical life of 1 million cycles. The relay weighs 340 g and withstands 20 g shock and 10 g vibration. All specifications are rated at 25°C and sea level.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | K61A881-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Panel |
| Poles | Single Pole (SP) |