TE Connectivity Electromechanical Relays & Contactors K5001227

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : Without Coil Special Features : Coil Suppression Diode Contact Arrangement : SPST NO Contact Number of Poles : 1 Relay Options : Power Switching Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 15 Coil Voltage Rating (VDC) : 9 - 16 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1050 Industry Standards IP Rating : IP67 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Height Class (Mechanical) (MM) : >70 Length Class (Mechanical) (MM) : >70 Width Class (Mechanical) (MM) : >33 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : Without Coil Special Features : Coil Suppression Diode Contact Arrangement : SPST NO Contact Number of Poles : 1 Relay Options : Power Switching Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 15 Coil Voltage Rating (VDC) : 9 - 16 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1050 Industry Standards IP Rating : IP67 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Height Class (Mechanical) (MM) : >70 Length Class (Mechanical) (MM) : >70 Width Class (Mechanical) (MM) : >33 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K5001227 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K5001227
Electromechanical Relays & Contactors K5001227
Body Features Enclosure Type : Environmentally Sealed Configuration Features Auxiliary Switch Contact Arrangement : Without Coil Special Features : Coil Suppression Diode Contact Arrangement : SPST NO Contact Number of Poles : 1 Relay Options : Power Switching Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 15 Coil Voltage Rating (VDC) : 9 - 16 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1050 Industry Standards IP Rating : IP67 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Slots Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Height Class (Mechanical) (MM) : >70 Length Class (Mechanical) (MM) : >70 Width Class (Mechanical) (MM) : >33 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : Connector Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Auxiliary Switch Contact Arrangement : Without
  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : SPST NO
  • Contact Number of Poles : 1
  • Relay Options : Power Switching

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 10
  • Coil Resistance (OHM) : 15
  • Coil Voltage Rating (VDC) : 9 - 16
  • Contact Current Rating (AMP) : 300
  • Contact Voltage Rating (VDC) : 12
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1050

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Flange with Mounting Slots

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Height Class (Mechanical) (MM) : >70
  • Length Class (Mechanical) (MM) : >70
  • Width Class (Mechanical) (MM) : >33

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : Connector
  • Main Termination & Connection Type : M10 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 41-K5001227-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
41-K5001227-ND
Power Relays, Over 2 Amps 41-K5001227-ND
RELAY 29-314-11-900

RELAY 29-314-11-900

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number K5001227 41-K5001227-ND
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps
Approvals EU ELV Compliant with Exemptions
DC Power 10 watts
DC Coil Voltage 9 to 16 volts 12 volts
Resistance 15 ohms
Relay Type General
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393793-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1393115-9 - TE Connectivity
Specs
Mounting Bracket (Flange) Mount; Panel
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1414147-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
4 suppliers
Signal Relays - 1-1393793-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers