TE Connectivity Battery Disconnect Switches K5000037

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Operating Handle Color : Orange Configuration Features Number of Auxiliary Contacts : 1 Number of Poles : 1 Switch Keying Option : Removable Without Chain Dimensions Screw Hole Diameter (MM) : 8.9 Electrical Characteristics Operating Voltage (VDC) : 1000 Switch Main Contact Current Rating (AMP) : 400 Mechanical Attachment Operating Handle Type : Lever Switch Mounting Option : Long Flange Termination Thread Size : M10 Product Type Features Actuator Type : Rotary lever Sealed Device : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Operating Handle Color : Orange Configuration Features Number of Auxiliary Contacts : 1 Number of Poles : 1 Switch Keying Option : Removable Without Chain Dimensions Screw Hole Diameter (MM) : 8.9 Electrical Characteristics Operating Voltage (VDC) : 1000 Switch Main Contact Current Rating (AMP) : 400 Mechanical Attachment Operating Handle Type : Lever Switch Mounting Option : Long Flange Termination Thread Size : M10 Product Type Features Actuator Type : Rotary lever Sealed Device : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Battery Disconnect Switches - K5000037 - TE Connectivity
Berwyn, PA, United States
Battery Disconnect Switches
K5000037
Battery Disconnect Switches K5000037
Body Features Actuator Orientation : Top Actuator Profile : Extended Operating Handle Color : Orange Configuration Features Number of Auxiliary Contacts : 1 Number of Poles : 1 Switch Keying Option : Removable Without Chain Dimensions Screw Hole Diameter (MM) : 8.9 Electrical Characteristics Operating Voltage (VDC) : 1000 Switch Main Contact Current Rating (AMP) : 400 Mechanical Attachment Operating Handle Type : Lever Switch Mounting Option : Long Flange Termination Thread Size : M10 Product Type Features Actuator Type : Rotary lever Sealed Device : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Operating Handle Color : Orange

Configuration Features


  • Number of Auxiliary Contacts : 1
  • Number of Poles : 1
  • Switch Keying Option : Removable Without Chain

Dimensions


  • Screw Hole Diameter (MM) : 8.9

Electrical Characteristics


  • Operating Voltage (VDC) : 1000
  • Switch Main Contact Current Rating (AMP) : 400

Mechanical Attachment


  • Operating Handle Type : Lever
  • Switch Mounting Option : Long Flange
  • Termination Thread Size : M10

Product Type Features


  • Actuator Type : Rotary lever
  • Sealed Device : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Isolator Switches - 181658 - RS Components, Ltd.
Corby, Northants, United Kingdom
Isolator Switches
181658
Isolator Switches 181658
TE Connectivity 35H-411-0100-OR21000 01

TE Connectivity 35H-411-0100-OR2100001

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Disconnect Switches Disconnect Switches
Product Number K5000037 181658
Product Name Battery Disconnect Switches Isolator Switches
Current Rating 400 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Disconnect Switches - K1158425 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details
Battery Disconnect Switches - K1155693 - TE Connectivity
Specs
Current Rating 500 amps
Operating Voltage 32 volts
Poles 2P
View Details