TE Connectivity DIP Switch K5000024

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Decks : 1 Number of Positions : 1 Number of Switches : 2 Operating Function : Change Over 2 Pole, Maintained Contact Features Contact Base Material : Silver Clad Copper Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 32 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Short Handle Selector Actuator Type : Rotary Rotary Switch Type : Selector Sealed Device : Yes Switch Connection Type : DIN Connector
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Decks : 1 Number of Positions : 1 Number of Switches : 2 Operating Function : Change Over 2 Pole, Maintained Contact Features Contact Base Material : Silver Clad Copper Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 32 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Short Handle Selector Actuator Type : Rotary Rotary Switch Type : Selector Sealed Device : Yes Switch Connection Type : DIN Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - K5000024 - TE Connectivity
Berwyn, PA, United States
DIP Switch
K5000024
DIP Switch K5000024
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Material : Thermoplastic Product Orientation : Vertical Configuration Features Number of Decks : 1 Number of Positions : 1 Number of Switches : 2 Operating Function : Change Over 2 Pole, Maintained Contact Features Contact Base Material : Silver Clad Copper Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 32 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Short Handle Selector Actuator Type : Rotary Rotary Switch Type : Selector Sealed Device : Yes Switch Connection Type : DIN Connector

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Material : Thermoplastic
  • Product Orientation : Vertical

Configuration Features


  • Number of Decks : 1
  • Number of Positions : 1
  • Number of Switches : 2
  • Operating Function : Change Over 2 Pole, Maintained

Contact Features


  • Contact Base Material : Silver Clad Copper

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Operating Voltage (VAC) : 20
  • Operating Voltage (VDC) : 32

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Style : Short Handle Selector
  • Actuator Type : Rotary
  • Rotary Switch Type : Selector
  • Sealed Device : Yes
  • Switch Connection Type : DIN Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number K5000024
Product Name DIP Switch
Number of Positions Available 1
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw Hexadecimal Complement
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 1-2396233-1 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 1-1825059-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 3
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers