Relay SPDT (1 Form C) 26.5VDC Coil Panel Mount
General Purpose Relays RELAY VACUUM SPDT
RELAY SPDT 25A 26.5V
K43C332=RELAY, VACUUM, SPDT
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | K43C332-ND | K43C332 | K43C332 | 95M8507 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | K43C332=Relay, Vacuum, Spdt Kilovac Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Panel | Panel; Panel Mount | ||
| Poles | Single Pole (SP) | Single Pole (SP) |