General Purpose Relay SPST-NC (1 Form B) 12VDC Coil Panel Mount
RELAY GEN PURPOSE SPST 25A 12V
RELAY, SPST-NC, 10KV, 25A; Contact Configuration:SPST-N
General Purpose Relays 1FormB SPST 12VDC
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | A104312-ND | K43B732 | 11J4655 | K43B732 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay, Spst-Nc, 10Kv, 25A; Contact Configuration Kilovac Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Panel | Panel; Panel Mount | Panel; Panel Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Single Throw | Single Throw | Single Throw |