TE Connectivity Power Relays, Over 2 Amps K43B334

Description
Relay Coil
Request a Quote Datasheet
Description
Relay Coil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - K43B334-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
K43B334-ND
Power Relays, Over 2 Amps K43B334-ND
Relay Coil

Relay Coil

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
K43B334
Relays - Power Relays, Over 2 Amps K43B334
K43B334=RELAY, VACUUM, SPST-NC

K43B334=RELAY, VACUUM, SPST-NC

Supplier's Site
Power Relay, Spst-Nc, 30A, 5Kv, Panel; Contact Configuration Kilovac Te Connectivity - 95X9630 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-Nc, 30A, 5Kv, Panel; Contact Configuration Kilovac Te Connectivity
95X9630
Power Relay, Spst-Nc, 30A, 5Kv, Panel; Contact Configuration Kilovac Te Connectivity 95X9630
POWER RELAY, SPST-NC, 30A, 5KV, PANEL; Contact Configuration:SPST-N C; Coil Voltage:26.5VDC; Contact Current:30A; Product Range:K41 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Contact Material:- RoHS Compliant: No

POWER RELAY, SPST-NC, 30A, 5KV, PANEL; Contact Configuration:SPST-NC; Coil Voltage:26.5VDC; Contact Current:30A; Product Range:K41 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet
General Purpose Relays - K43B334 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
K43B334
General Purpose Relays K43B334
General Purpose Relays RELAY VACUUM SPST-NC

General Purpose Relays RELAY VACUUM SPST-NC

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number K43B334-ND K43B334 95X9630 K43B334
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Power Relay, Spst-Nc, 30A, 5Kv, Panel; Contact Configuration Kilovac Te Connectivity General Purpose Relays
Relay Type General General
Mounting Panel Panel; Panel Mount Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR57 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Safety Relays - 56.OA03.3253C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
Relay module - 858-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers