General Purpose Relay SPDT (1 Form C) 26.5VDC Coil Panel Mount
RELAY GEN PURPOSE SPDT 30A 26.5V
High Voltage Relays
RELAY, SPDT, 5KV, 30A; Contact Configuration:SPDT; Coil Voltage:26.5VDC; Contact Current:30A; Product Range:K41 Series; Relay Mounting:Non-Flanged
General Purpose Relays 1FormA SPST 26.5VDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | A104324-ND | K41C334 | 70062402 | 09J3893 | K41C334 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relay;E-Mech;Power;SPDT;Cur-Rtg 30A;Ctrl-V 26.5DC;Vol-Rtg 5kV;PCB Mnt;Solder | Relay, Spdt, 5Kv, 30A; Contact Configuration Kilovac Te Connectivity | General Purpose Relays |
| Relay Type | General | General | |||
| Mounting | Panel | Panel; Panel Mount | PCBoard | Non-Flanged | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 257 F (-55 to 125 C) |