RELAY, SPDT, 5KV, 30A; Contact Configuration:SPDT; Coil Voltage:26.5VDC; Contact Current:30A; Product Range:K41 Series; Relay Mounting:Flange; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Solder; Contact Voltage VDC:5kV RoHS Compliant: No
K41C332=RELAY, VACUUM, SPDT
General Purpose Relays 1FormA SPST 26.5VDC
High Voltage Relays
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | K41C332-ND | 09J3892 | K41C332 | K41C332 | 70062401 |
| Product Name | Power Relays, Over 2 Amps | Relay, Spdt, 5Kv, 30A; Contact Configuration Kilovac Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay;E-Mech;Power;SPDT;Cur-Rtg 30A;Ctrl-V 26.5DC;Vol-Rtg 5kV;PCB Mnt;Solder |
| Relay Type | General | General | |||
| Mounting | Chassis Mount | Flange | Bracket (Flange) Mount; Chassis Mount | PCBoard | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Operating Temp | -67 to 257 F (-55 to 125 C) |