TE Connectivity Power Relays, Over 2 Amps K41A234

Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Panel Mount
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - K41A234-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
K41A234-ND
Power Relays, Over 2 Amps K41A234-ND
General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Panel Mount

General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Panel Mount

Buy Now Datasheet
Power Relay, Spst-No, 30A, 5Kv, Panel; Contact Configuration Kilovac Te Connectivity - 95X9599 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst-No, 30A, 5Kv, Panel; Contact Configuration Kilovac Te Connectivity
95X9599
Power Relay, Spst-No, 30A, 5Kv, Panel; Contact Configuration Kilovac Te Connectivity 95X9599
POWER RELAY, SPST-NO, 30A, 5KV, PANEL; Contact Configuration:SPST-N O; Coil Voltage:12VDC; Contact Current:30A; Product Range:K41 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Contact Material:- RoHS Compliant: No

POWER RELAY, SPST-NO, 30A, 5KV, PANEL; Contact Configuration:SPST-NO; Coil Voltage:12VDC; Contact Current:30A; Product Range:K41 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:-; Contact Material:- RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
K41A234
General Purpose Relays K41A234
General Purpose Relays RELAY VACUUM SPST-NO

General Purpose Relays RELAY VACUUM SPST-NO

Buy Now
Shenzhen, China
Relays - Power Relays, Over 2 Amps
K41A234
Relays - Power Relays, Over 2 Amps K41A234
RELAY GEN PURPOSE SPST 30A 12V

RELAY GEN PURPOSE SPST 30A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number K41A234-ND 95X9599 K41A234 K41A234
Product Name Power Relays, Over 2 Amps Power Relay, Spst-No, 30A, 5Kv, Panel; Contact Configuration Kilovac Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Panel Panel; Panel Mount Panel; Panel Mount
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA22.4824 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Relay module - 859-391 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Auxiliary Module 2 No 6A Rohs Compliant Finder - 58AC7974 - Newark, An Avnet Company
Specs
Approvals RoHS
View Details
Relay - 700-CFB220H - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details