TE Connectivity Power Relays, Over 2 Amps K40P334

Description
General Purpose Relay SPST-NO (1 Form A) 26.5VDC Coil Panel Mount
Request a Quote Datasheet
Description
General Purpose Relay SPST-NO (1 Form A) 26.5VDC Coil Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - A115743-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
A115743-ND
Power Relays, Over 2 Amps A115743-ND
General Purpose Relay SPST-NO (1 Form A) 26.5VDC Coil Panel Mount

General Purpose Relay SPST-NO (1 Form A) 26.5VDC Coil Panel Mount

Buy Now Datasheet
Power Relays, Over 2 Amps - 1111-K40P334-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
1111-K40P334-ND
Power Relays, Over 2 Amps 1111-K40P334-ND
K40P334=RELAY VACUUM SPST LATC

K40P334=RELAY VACUUM SPST LATC

Buy Now Datasheet
Relay, Spst, 5Kv, 35A; Contact Configuration Kilovac Te Connectivity - 09J3889 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst, 5Kv, 35A; Contact Configuration Kilovac Te Connectivity
09J3889
Relay, Spst, 5Kv, 35A; Contact Configuration Kilovac Te Connectivity 09J3889
RELAY, SPST, 5KV, 35A; Contact Configuration:SPST; Coil Voltage:26.5VDC; Contact Current:35A; Product Range:K40 Series; Relay Mounting:Non-Flanged ; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Turret; Contact Voltage VDC:5kV RoHS Compliant: No

RELAY, SPST, 5KV, 35A; Contact Configuration:SPST; Coil Voltage:26.5VDC; Contact Current:35A; Product Range:K40 Series; Relay Mounting:Non-Flanged; Coil Type:DC; Contact Voltage VAC:-; Relay Terminals:Turret; Contact Voltage VDC:5kV RoHS Compliant: No

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
K40P334
General Purpose Relays K40P334
General Purpose Relays 1FormP SPST 26.5VDC

General Purpose Relays 1FormP SPST 26.5VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number A115743-ND 09J3889 K40P334
Product Name Power Relays, Over 2 Amps Relay, Spst, 5Kv, 35A; Contact Configuration Kilovac Te Connectivity General Purpose Relays
Relay Type General General
Mounting Panel Non-Flanged
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Relays - 1-1618276-0 - TE Connectivity
Specs
Relay Type High Voltage Relay
Poles Single Pole (SP)
Throw Single Throw
View Details
2 suppliers
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Type 20.27 - Modular step relay 16A - 202780244000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details