General Purpose Relay SPST-NO (1 Form A) 26.5VDC Coil Panel Mount
K40P332=RELAY VACUUM SPST LATC
General Purpose Relays 1FormP, SPST 26.5VDC
RELAY GEN PURPOSE SPST 35A 26.5V
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | A104313-ND | K40P332 | K40P332 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |
| Mounting | Panel | Panel; Panel Mount | |
| Poles | Single Pole (SP) | Single Pole (SP) |