TE Connectivity ™ Relays - Contactors (Electromechanical) K200A1C

Description
Win Source Part Number: 1025725-K200A1C Category: Relays>Contactors (Electromechanical) Series: K, Hartman Termination Style: Wire Leads Features: Sealed - Fully Package: Bulk Contact Form: SPST-NO (DM) (1 Form X) Standard Package: 1 Coil Current: 300 mA Operate Time: 15 ms Coil Voltage: 28VDC Contact Rating (Current): 200 A Switching Voltage: 28VDC - Nom Release Time: 15 ms Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): K200A1C5-1616970-9; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 9 VDC REACH Status: REACH Unaffected HTSUS: 8536.49.0065 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 5-1616970-9,A121840 Base Product Number: K200A RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1025725-K200A1C Category: Relays>Contactors (Electromechanical) Series: K, Hartman Termination Style: Wire Leads Features: Sealed - Fully Package: Bulk Contact Form: SPST-NO (DM) (1 Form X) Standard Package: 1 Coil Current: 300 mA Operate Time: 15 ms Coil Voltage: 28VDC Contact Rating (Current): 200 A Switching Voltage: 28VDC - Nom Release Time: 15 ms Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): K200A1C5-1616970-9; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 9 VDC REACH Status: REACH Unaffected HTSUS: 8536.49.0065 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 5-1616970-9,A121840 Base Product Number: K200A RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Contactors (Electromechanical) - 1025725-K200A1C - Win Source Electronics
Laguna Hills, CA, United States
Relays - Contactors (Electromechanical)
1025725-K200A1C
Relays - Contactors (Electromechanical) 1025725-K200A1C
Win Source Part Number: 1025725-K200A1C Category: Relays>Contactors (Electromechanical) Series: K, Hartman Termination Style: Wire Leads Features: Sealed - Fully Package: Bulk Contact Form: SPST-NO (DM) (1 Form X) Standard Package: 1 Coil Current: 300 mA Operate Time: 15 ms Coil Voltage: 28VDC Contact Rating (Current): 200 A Switching Voltage: 28VDC - Nom Release Time: 15 ms Mounting Type: Chassis Mount Temperature Range - Operating: -55°C ~ 85°C Alternative Parts (Cross-Reference): K200A1C5-1616970-9; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 9 VDC REACH Status: REACH Unaffected HTSUS: 8536.49.0065 Mfr: TE Connectivity Aerospace, Defense and Marine Other Names: 5-1616970-9,A121840 Base Product Number: K200A RoHS Status: RoHS non-compliant

Win Source Part Number: 1025725-K200A1C
Category: Relays>Contactors (Electromechanical)
Series: K, Hartman
Termination Style: Wire Leads
Features: Sealed - Fully
Package: Bulk
Contact Form: SPST-NO (DM) (1 Form X)
Standard Package: 1
Coil Current: 300 mA
Operate Time: 15 ms
Coil Voltage: 28VDC
Contact Rating (Current): 200 A
Switching Voltage: 28VDC - Nom
Release Time: 15 ms
Mounting Type: Chassis Mount
Temperature Range - Operating: -55°C ~ 85°C
Alternative Parts (Cross-Reference): K200A1C5-1616970-9;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 9 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.49.0065
Mfr: TE Connectivity Aerospace, Defense and Marine
Other Names: 5-1616970-9,A121840
Base Product Number: K200A
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
K200A1C
Industrial Relays K200A1C
Industrial Relays 200AMP SPST 28VDC GASKT SEAL CONTACTOR

Industrial Relays 200AMP SPST 28VDC GASKT SEAL CONTACTOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1025725-K200A1C K200A1C
Product Name Relays - Contactors (Electromechanical) Industrial Relays
Mounting PCBoard; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Interface Relays - 1372129 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Four Pole (4P)
Throw Double Throw
View Details
80A Automotive Relay - CHAF8 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details