TE Connectivity Push Button Switches K1166669

Description
Body Features Actuator Color : Black Actuator Force : 1530 G  [54 OZ ] Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Plain Configuration Features Number of Actuators : Single Operating Function : NO Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage Range (VDC) : 9 - 32 Operation/Applicatio n Actuator Total Travel : 4 MM  [.157 INCH ] Packaging Features Packaging Method : Box Product Type Features Actuator Style : Bar-Type Knob Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Plunger Switch Switch Connection Type : 2-Position Connector
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 1530 G  [54 OZ ] Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Plain Configuration Features Number of Actuators : Single Operating Function : NO Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage Range (VDC) : 9 - 32 Operation/Applicatio n Actuator Total Travel : 4 MM  [.157 INCH ] Packaging Features Packaging Method : Box Product Type Features Actuator Style : Bar-Type Knob Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Plunger Switch Switch Connection Type : 2-Position Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1166669 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1166669
Push Button Switches K1166669
Body Features Actuator Color : Black Actuator Force : 1530 G  [54 OZ ] Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Plain Configuration Features Number of Actuators : Single Operating Function : NO Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage Range (VDC) : 9 - 32 Operation/Applicatio n Actuator Total Travel : 4 MM  [.157 INCH ] Packaging Features Packaging Method : Box Product Type Features Actuator Style : Bar-Type Knob Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Plunger Switch Switch Connection Type : 2-Position Connector

Body Features


  • Actuator Color : Black
  • Actuator Force : 1530 G  [54 OZ ]
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Plain

Configuration Features


  • Number of Actuators : Single
  • Operating Function : NO
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Switch Contact Plating Material : Silver Alloy

Electrical Characteristics


  • Contact Current Rating (AMP) : 1
  • Operating Voltage Range (VDC) : 9 - 32

Operation/Application


  • Actuator Total Travel : 4 MM  [.157 INCH ]

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Actuator Style : Bar-Type Knob
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : Plunger Switch
  • Switch Connection Type : 2-Position Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1166669
Product Name Push Button Switches
Actuator Specifications Extended
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364688-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-2317404-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
Push Button Switches - 1-2213765-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2364573-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details