Body Features Actuator Color : Natural Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M18 x 1.5
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : 1 Operating Function : NC, Momentary Snap Action : Without Support Bracket : Without Tactile : Yes
Contact Features Push Button Switch Contact Current Rating (AMP) : 50 Switch Contact Plating Material : Silver Alloy
Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 9 - 32
Housing Features Process Sealed : Yes
Mechanical Attachment Push Button Switch Mounting Type : Through Hole
Product Type Features Actuator Style : Plunger Illuminated : No Push Button Switch Product Type : Switch
Body Features
- Actuator Color : Natural
- Actuator Profile : Extended
- Bushing Style : Threaded
- Bushing Thread Size : M18 x 1.5
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
- Number of Actuators : 1
- Operating Function : NC, Momentary
- Snap Action : Without
- Support Bracket : Without
- Tactile : Yes
Contact Features
- Push Button Switch Contact Current Rating (AMP) : 50
- Switch Contact Plating Material : Silver Alloy
Electrical Characteristics
- Push Button Switch Voltage Rating (VDC) : 9 - 32
Housing Features
Mechanical Attachment
- Push Button Switch Mounting Type : Through Hole
Product Type Features
- Actuator Style : Plunger
- Illuminated : No
- Push Button Switch Product Type : Switch