Body Features Enclosure Type : Environmentally Sealed
Configuration Features Coil Special Features : None Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1
Contact Features Contact Material : Silver Alloy
Electrical Characteristics Coil Resistance (OHM) : 110 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 50 Contact Voltage Rating (VDC) : 28
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Contact Current Class (AMP) : >32 - ≤50
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : M3 Screw Main Termination & Connection Type : M5 Screw
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]
Body Features
- Enclosure Type : Environmentally Sealed
Configuration Features
- Coil Special Features : None
- Contact Arrangement : 1 Form A SPST-NO
- Contact Number of Poles : 1
Contact Features
- Contact Material : Silver Alloy
Electrical Characteristics
- Coil Resistance (OHM) : 110
- Coil Voltage Rating (VDC) : 28
- Contact Current Rating (AMP) : 50
- Contact Voltage Rating (VDC) : 28
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Contact Current Class (AMP) : >32 - ≤50
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : M3 Screw
- Main Termination & Connection Type : M5 Screw
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range : -55 - 85 DEGC [-67 - 185 DEGF ]