Body Features Enclosure Type : Environmentally Sealed
Configuration Features Coil Special Features : None Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1
Contact Features Contact Material : Silver Alloy
Electrical Characteristics Coil Power Rating DC (WATT) : 6 Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 200 Contact Voltage Rating (VDC) : 28
Mechanical Attachment Product Mount Type : Chassis Mount
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Contact Current Class (AMP) : >50 - ≤200
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Male
Usage Conditions Environmental Ambient Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC [-67 - 266 DEGF ]
Body Features
- Enclosure Type : Environmentally Sealed
Configuration Features
- Coil Special Features : None
- Contact Arrangement : 1 Form A SPST-NO
- Contact Number of Poles : 1
Contact Features
- Contact Material : Silver Alloy
Electrical Characteristics
- Coil Power Rating DC (WATT) : 6
- Coil Resistance (OHM) : 120
- Coil Voltage Rating (VDC) : 28
- Contact Current Rating (AMP) : 200
- Contact Voltage Rating (VDC) : 28
Mechanical Attachment
- Product Mount Type : Chassis Mount
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Contact Current Class (AMP) : >50 - ≤200
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : M4 Screw
- Main Termination & Connection Type : M8 Male
Usage Conditions
- Environmental Ambient Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -55 - 130 DEGC [-67 - 266 DEGF ]