Body Features Actuator Color : Red Actuator Force : 2040 - 5100 G [72 - 180 OZ ] Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Threaded
Configuration Features Number of Actuators : Single Operating Function : Maintained Snap Action : With Support Bracket : Without Switch Feedback Type : Non-Tactile
Contact Features Switch Contact Plating Material : Silver Alloy
Electrical Characteristics Contact Current Rating (AMP) : 4 Operating Voltage Range (VDC) : 9 - 30
Housing Features Process Sealed : Yes
Mechanical Attachment Product Mount Type : Panel Mount
Packaging Features Packaging Method : Bag
Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Emergency Stop Switch
Body Features
- Actuator Color : Red
- Actuator Force : 2040 - 5100 G [72 - 180 OZ ]
- Actuator Orientation : Side
- Actuator Profile : Extended
- Bushing Style : Threaded
Configuration Features
- Number of Actuators : Single
- Operating Function : Maintained
- Snap Action : With
- Support Bracket : Without
- Switch Feedback Type : Non-Tactile
Contact Features
- Switch Contact Plating Material : Silver Alloy
Electrical Characteristics
- Contact Current Rating (AMP) : 4
- Operating Voltage Range (VDC) : 9 - 30
Housing Features
Mechanical Attachment
- Product Mount Type : Panel Mount
Packaging Features
Product Type Features
- Actuator Style : Round Actuator
- Actuator Type : Stuffer (Plunger Style)
- Illuminated : Without
- Push Button Switch Product Type : Emergency Stop Switch