TE Connectivity Push Button Switches K1164384

Description
Body Features Actuator Color : Natural Actuator Force : 1631.5 - 2753.2 G  [57.5 - 97.1 OZ ] Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M18 x 1.5 Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NC, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 50 Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Plunger Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Force : 1631.5 - 2753.2 G  [57.5 - 97.1 OZ ] Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M18 x 1.5 Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NC, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 50 Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Plunger Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1164384 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1164384
Push Button Switches K1164384
Body Features Actuator Color : Natural Actuator Force : 1631.5 - 2753.2 G  [57.5 - 97.1 OZ ] Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M18 x 1.5 Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NC, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 50 Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Plunger Switch

Body Features


  • Actuator Color : Natural
  • Actuator Force : 1631.5 - 2753.2 G  [57.5 - 97.1 OZ ]
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : M18 x 1.5

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : NC, Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Switch Contact Plating Material : Silver Alloy

Electrical Characteristics


  • Contact Current Rating (AMP) : 50
  • Operating Voltage Range (VDC) : 9 - 32

Housing Features


  • Process Sealed : Yes

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Style : Plunger
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : Plunger Switch
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1164384
Product Name Push Button Switches
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364574-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-2364571-9 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
3 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type Screw Terminals
View Details
Push Button Switches - 1-1437573-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details