TE Connectivity Push Button Switches K1164300

Description
Body Features Actuator Color : Black Actuator Force : 918 - 1530 G  [32.37 - 54 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Clad Copper Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage Range (VDC) : 9 - 32 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Force : 918 - 1530 G  [32.37 - 54 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Clad Copper Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage Range (VDC) : 9 - 32 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1164300 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1164300
Push Button Switches K1164300
Body Features Actuator Color : Black Actuator Force : 918 - 1530 G  [32.37 - 54 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Clad Copper Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage Range (VDC) : 9 - 32 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch

Body Features


  • Actuator Color : Black
  • Actuator Force : 918 - 1530 G  [32.37 - 54 OZ ]
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Bushing Style : Threaded

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Switch Contact Plating Material : Silver Clad Copper

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Operating Voltage Range (VDC) : 9 - 32

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1164300
Product Name Push Button Switches
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
Push Button Switches - 1-2317570-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2483581-4 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2364572-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details