TE Connectivity Push Button Switches K1163702

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M18 x 1.5 Configuration Features Number of Actuators : Single Operating Function : NC, Momentary Snap Action : With Support Bracket : Without Switch Feedback Type : Tactile Electrical Characteristics Operating Voltage Range (VDC) : 9 - 32 Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Plunger Switch
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M18 x 1.5 Configuration Features Number of Actuators : Single Operating Function : NC, Momentary Snap Action : With Support Bracket : Without Switch Feedback Type : Tactile Electrical Characteristics Operating Voltage Range (VDC) : 9 - 32 Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Plunger Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1163702 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1163702
Push Button Switches K1163702
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M18 x 1.5 Configuration Features Number of Actuators : Single Operating Function : NC, Momentary Snap Action : With Support Bracket : Without Switch Feedback Type : Tactile Electrical Characteristics Operating Voltage Range (VDC) : 9 - 32 Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Plunger Switch

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : M18 x 1.5

Configuration Features


  • Number of Actuators : Single
  • Operating Function : NC, Momentary
  • Snap Action : With
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Electrical Characteristics


  • Operating Voltage Range (VDC) : 9 - 32

Product Type Features


  • Actuator Style : Plunger
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : Plunger Switch
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1163702
Product Name Push Button Switches
Actuator Specifications Extended
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213764-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2329389-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2316542-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-1825098-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers