TE Connectivity DIP Switch K1162980

Description
Body Features Actuator Color : Blue Configuration Features Operating Function : 5 Position, Maintained Contact Features Contact Base Material : Silver Clad Copper Rotary Switch Contact Current Rating (AMP) : 1 Electrical Characteristics Rotary Switch Voltage Rating (VDC) : 32 Housing Features Rotary Switch Housing Material : Thermoplastic Mechanical Attachment Rotary Switch Mounting Angle : Vertical Rotary Switch Mounting Type : Surface Mount Product Type Features Actuator Style : Short Handle Selector Rotary Switch Type : Selector Sealed Rotary Switch : Yes Switch Connection Type : DIN Connector Switch Style : Rotary
Request a Quote
Description
Body Features Actuator Color : Blue Configuration Features Operating Function : 5 Position, Maintained Contact Features Contact Base Material : Silver Clad Copper Rotary Switch Contact Current Rating (AMP) : 1 Electrical Characteristics Rotary Switch Voltage Rating (VDC) : 32 Housing Features Rotary Switch Housing Material : Thermoplastic Mechanical Attachment Rotary Switch Mounting Angle : Vertical Rotary Switch Mounting Type : Surface Mount Product Type Features Actuator Style : Short Handle Selector Rotary Switch Type : Selector Sealed Rotary Switch : Yes Switch Connection Type : DIN Connector Switch Style : Rotary
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - K1162980 - TE Connectivity
Berwyn, PA, United States
DIP Switch
K1162980
DIP Switch K1162980
Body Features Actuator Color : Blue Configuration Features Operating Function : 5 Position, Maintained Contact Features Contact Base Material : Silver Clad Copper Rotary Switch Contact Current Rating (AMP) : 1 Electrical Characteristics Rotary Switch Voltage Rating (VDC) : 32 Housing Features Rotary Switch Housing Material : Thermoplastic Mechanical Attachment Rotary Switch Mounting Angle : Vertical Rotary Switch Mounting Type : Surface Mount Product Type Features Actuator Style : Short Handle Selector Rotary Switch Type : Selector Sealed Rotary Switch : Yes Switch Connection Type : DIN Connector Switch Style : Rotary

Body Features


  • Actuator Color : Blue

Configuration Features


  • Operating Function : 5 Position, Maintained

Contact Features


  • Contact Base Material : Silver Clad Copper
  • Rotary Switch Contact Current Rating (AMP) : 1

Electrical Characteristics


  • Rotary Switch Voltage Rating (VDC) : 32

Housing Features


  • Rotary Switch Housing Material : Thermoplastic

Mechanical Attachment


  • Rotary Switch Mounting Angle : Vertical
  • Rotary Switch Mounting Type : Surface Mount

Product Type Features


  • Actuator Style : Short Handle Selector
  • Rotary Switch Type : Selector
  • Sealed Rotary Switch : Yes
  • Switch Connection Type : DIN Connector
  • Switch Style : Rotary
Buy Now

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number K1162980
Product Name DIP Switch
Terminal Type Other Terminal Type
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2-2396234-3 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 1-1825002-7 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
DIP Switch - 2-2319764-1 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details