Body Features Actuator Color : Red Case Material : Thermoplastic
Electrical Characteristics Operating Voltage (VDC) : 32
Product Type Features Actuator Style : Lever Rotary Switch Type : Selector Sealed Device : Yes
Body Features
- Actuator Color : Red
- Case Material : Thermoplastic
Electrical Characteristics
- Operating Voltage (VDC) : 32
Product Type Features
- Actuator Style : Lever
- Rotary Switch Type : Selector
- Sealed Device : Yes