TE Connectivity Electromechanical Relays & Contactors K1162551

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 9 - 16 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 12 Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Polarized, Latching Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : Intelligent Power Relay
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 9 - 16 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 12 Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Polarized, Latching Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : Intelligent Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1162551 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1162551
Electromechanical Relays & Contactors K1162551
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 9 - 16 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 12 Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Polarized, Latching Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : Intelligent Power Relay

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO-DM

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 9 - 16
  • Contact Current Rating (AMP) : 300
  • Contact Voltage Rating (VDC) : 12

Operation/Application


  • Coil Magnetic System : Bistable, 2 Coils, Polarized, Latching
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : Intelligent Power Relay
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1162551
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1-1393236-8 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - 1-1393100-7 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
Electromechanical Relays & Contactors - 1-1414476-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 3.9 watts
View Details
3 suppliers
Signal Relays - 1-1393802-9 - TE Connectivity
Specs
Poles Greater than Four Poles
Number if >4 6 #
Approvals EU ELV Compliant; RoHS
View Details