TE Connectivity Push Button Switches K1161961-1

Description
Body Features Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M18 x 1.5 Configuration Features Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Gold over Silver Electrical Characteristics Operating Voltage Range (VDC) : 9 - 32 Product Type Features Actuator Style : Plunger Illuminated : Without Push Button Switch Product Type : Plunger Switch
Request a Quote Datasheet
Description
Body Features Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M18 x 1.5 Configuration Features Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Gold over Silver Electrical Characteristics Operating Voltage Range (VDC) : 9 - 32 Product Type Features Actuator Style : Plunger Illuminated : Without Push Button Switch Product Type : Plunger Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1161961-1 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1161961-1
Push Button Switches K1161961-1
Body Features Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M18 x 1.5 Configuration Features Number of Actuators : Single Operating Function : NO, Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Gold over Silver Electrical Characteristics Operating Voltage Range (VDC) : 9 - 32 Product Type Features Actuator Style : Plunger Illuminated : Without Push Button Switch Product Type : Plunger Switch

Body Features


  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : M18 x 1.5

Configuration Features


  • Number of Actuators : Single
  • Operating Function : NO, Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Switch Contact Plating Material : Gold over Silver

Electrical Characteristics


  • Operating Voltage Range (VDC) : 9 - 32

Product Type Features


  • Actuator Style : Plunger
  • Illuminated : Without
  • Push Button Switch Product Type : Plunger Switch
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1161961-1
Product Name Push Button Switches
Actuator Specifications Extended
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2329389-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2364575-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-1825096-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Double Pole, Single Throw (DPST)
View Details
5 suppliers
Push Button Switches - 1-2364573-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details