TE Connectivity Electromechanical Relays & Contactors K1160473

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : None Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 76.5 MM  [3.01 INCH ] Product Length : 122 MM  [4.8 INCH ] Product Width : 94 MM  [3.7 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 22 Coil Resistance (OHM) : 9 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 400 Contact Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Auxiliary Termination & Connection Type : M4 Screw Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M12 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : None Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 76.5 MM  [3.01 INCH ] Product Length : 122 MM  [4.8 INCH ] Product Width : 94 MM  [3.7 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 22 Coil Resistance (OHM) : 9 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 400 Contact Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Auxiliary Termination & Connection Type : M4 Screw Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M12 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1160473 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1160473
Electromechanical Relays & Contactors K1160473
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : None Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 76.5 MM  [3.01 INCH ] Product Length : 122 MM  [4.8 INCH ] Product Width : 94 MM  [3.7 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 22 Coil Resistance (OHM) : 9 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 400 Contact Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Auxiliary Termination & Connection Type : M4 Screw Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M12 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Coil Special Features : None
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 76.5 MM  [3.01 INCH ]
  • Product Length : 122 MM  [4.8 INCH ]
  • Product Width : 94 MM  [3.7 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 22
  • Coil Resistance (OHM) : 9
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 400
  • Contact Voltage Rating (VDC) : 12

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Auxiliary Termination & Connection Type : M4 Screw
  • Coil Termination & Connection Type : M4 Screw
  • Main Termination & Connection Type : M12 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1160473
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose Relays - 1-1393215-0 - VAST STOCK CO., LIMITED
Specs
Relay Type General
View Details
2 suppliers
Power Relays - 1-1393115-9 - TE Connectivity
Specs
Mounting Bracket (Flange) Mount; Panel
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Signal Relays - 1-1393808-9 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
5 suppliers
Power Relays - 1-1415368-1 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
3 suppliers