TE Connectivity Power Relays K1159283

Description
Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 300 Contact Current Rating (Max) (AMP) : 300 Contact Material : AgSnO2 Contact Number of Poles : 2 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 22000 Coil Resistance (OHM) : 36 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 18, 32 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Socket Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 300 Contact Current Rating (Max) (AMP) : 300 Contact Material : AgSnO2 Contact Number of Poles : 2 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 22000 Coil Resistance (OHM) : 36 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 18, 32 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Socket Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - K1159283 - TE Connectivity
Berwyn, PA, United States
Power Relays
K1159283
Power Relays K1159283
Contact Features Contact Arrangement : 2 Form A (NO) Contact Current Class (AMP) : 300 Contact Current Rating (Max) (AMP) : 300 Contact Material : AgSnO2 Contact Number of Poles : 2 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 22000 Coil Resistance (OHM) : 36 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 18, 32 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Socket Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 2 Form A (NO)
  • Contact Current Class (AMP) : 300
  • Contact Current Rating (Max) (AMP) : 300
  • Contact Material : AgSnO2
  • Contact Number of Poles : 2
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating DC (MILW) : 22000
  • Coil Resistance (OHM) : 36
  • Coil Special Features : Coil Suppression Diode
  • Coil Voltage Rating (VDC) : 18, 32
  • Contact Switching Load (Min) : 1A @ 12V
  • Contact Voltage Rating (VDC) : 24

Mechanical Attachment


  • Relay Mounting Type : Socket

Product Type Features


  • Power Relay Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1159283
Product Name Power Relays
Mounting Socket or Plug-in Style
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393789-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Power Relays - 1-1393115-0 - TE Connectivity
Specs
Mounting Bracket (Flange) Mount; Panel
Poles Double Pole (DP)
Number if >4 2 #
View Details
2 suppliers
Solid State Relays - 1-1393028-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393231-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers