TE Connectivity Push Button Switches K1158984

Description
Body Features Actuator Color : Blue Actuator Force : 4079 G  [144 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Actuator Total Travel : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Blue Actuator Force : 4079 G  [144 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Actuator Total Travel : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1158984 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1158984
Push Button Switches K1158984
Body Features Actuator Color : Blue Actuator Force : 4079 G  [144 OZ ] Actuator Orientation : Top Actuator Profile : Flush Bushing Style : Threaded Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : Momentary Snap Action : Without Support Bracket : Without Switch Feedback Type : Tactile Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Contact Current Rating (AMP) : 5 Operating Voltage Range (VDC) : 9 - 32 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Actuator Total Travel : 2.5 MM  [.098 INCH ] Packaging Features Packaging Method : Carton Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch

Body Features


  • Actuator Color : Blue
  • Actuator Force : 4079 G  [144 OZ ]
  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Bushing Style : Threaded

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : Momentary
  • Snap Action : Without
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Contact Features


  • Switch Contact Plating Material : Silver Alloy

Electrical Characteristics


  • Contact Current Rating (AMP) : 5
  • Operating Voltage Range (VDC) : 9 - 32

Housing Features


  • Process Sealed : Yes

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Actuator Total Travel : 2.5 MM  [.098 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1158984
Product Name Push Button Switches
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364573-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-2329383-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2329360-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2329360-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details