TE Connectivity Toggle Switches K1158794

Description
Body Features Bushing Style : Threaded Bushing Thread Size : M12 x .75 Toggle Switch Seal Type : Toggle Lever Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide Toggle Switch Contact Current Rating (AMP) : 20 Electrical Characteristics Toggle Switch Voltage Rating (VAC) : 115 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP6K5 Mechanical Attachment Toggle Switch Mounting Type : Through Hole Operation/Applicatio n Center Toggle Position : None Keyway Toggle Actuation Position : 1-2 Opposite Keyway Toggle Position : 2-4 Product Type Features Sealed Device : Yes Switch Connection Type : Screw Terminal Toggle Actuation : Horizontal Toggle Style : Ball Toggle Switch Type : Toggle
Request a Quote
Description
Body Features Bushing Style : Threaded Bushing Thread Size : M12 x .75 Toggle Switch Seal Type : Toggle Lever Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide Toggle Switch Contact Current Rating (AMP) : 20 Electrical Characteristics Toggle Switch Voltage Rating (VAC) : 115 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP6K5 Mechanical Attachment Toggle Switch Mounting Type : Through Hole Operation/Applicatio n Center Toggle Position : None Keyway Toggle Actuation Position : 1-2 Opposite Keyway Toggle Position : 2-4 Product Type Features Sealed Device : Yes Switch Connection Type : Screw Terminal Toggle Actuation : Horizontal Toggle Style : Ball Toggle Switch Type : Toggle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - K1158794 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
K1158794
Toggle Switches K1158794
Body Features Bushing Style : Threaded Bushing Thread Size : M12 x .75 Toggle Switch Seal Type : Toggle Lever Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide Toggle Switch Contact Current Rating (AMP) : 20 Electrical Characteristics Toggle Switch Voltage Rating (VAC) : 115 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP6K5 Mechanical Attachment Toggle Switch Mounting Type : Through Hole Operation/Applicatio n Center Toggle Position : None Keyway Toggle Actuation Position : 1-2 Opposite Keyway Toggle Position : 2-4 Product Type Features Sealed Device : Yes Switch Connection Type : Screw Terminal Toggle Actuation : Horizontal Toggle Style : Ball Toggle Switch Type : Toggle

Body Features


  • Bushing Style : Threaded
  • Bushing Thread Size : M12 x .75
  • Toggle Switch Seal Type : Toggle Lever

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Silver Tin Oxide
  • Toggle Switch Contact Current Rating (AMP) : 20

Electrical Characteristics


  • Toggle Switch Voltage Rating (VAC) : 115
  • Toggle Switch Voltage Rating (VDC) : 28

Housing Features


  • Process Sealed : Yes

Industry Standards


  • IP Rating : IP6K5

Mechanical Attachment


  • Toggle Switch Mounting Type : Through Hole

Operation/Application


  • Center Toggle Position : None
  • Keyway Toggle Actuation Position : 1-2
  • Opposite Keyway Toggle Position : 2-4

Product Type Features


  • Sealed Device : Yes
  • Switch Connection Type : Screw Terminal
  • Toggle Actuation : Horizontal
  • Toggle Style : Ball
  • Toggle Switch Type : Toggle
Buy Now

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number K1158794
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
Terminal Type Screw Terminals; Screw Terminal
Standards / Compliances RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details
Specs
Switch Type Toggle
Toggle Actuator Locking Lever
Momentary Contact Switch Function On-On
View Details
Toggle Switches - 2267079-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
Toggle Switches - 450-08-2-1-20K-ND - DigiKey
Specs
Switch Type Toggle
View Details